Proto® Industrial Tools C Clamp J104GS

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 1/8 INCH MAX. JAW CAPACITY 4.125 MAX. JAW CAPACITY - DECIMAL 4 1/8 MAX. JAW CAPACITY - FRACTIONAL 104.775 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 4.1 LB MINIMUM LOAD CAPACITY 10000 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 1/8 INCH MAX. JAW CAPACITY 4.125 MAX. JAW CAPACITY - DECIMAL 4 1/8 MAX. JAW CAPACITY - FRACTIONAL 104.775 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 4.1 LB MINIMUM LOAD CAPACITY 10000 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J104GS - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J104GS
C Clamp J104GS
ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 1/8 INCH MAX. JAW CAPACITY 4.125 MAX. JAW CAPACITY - DECIMAL 4 1/8 MAX. JAW CAPACITY - FRACTIONAL 104.775 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 4.1 LB MINIMUM LOAD CAPACITY 10000 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 4 1/8 INCH MAX. JAW CAPACITY
  • 4.125 MAX. JAW CAPACITY - DECIMAL
  • 4 1/8 MAX. JAW CAPACITY - FRACTIONAL
  • 104.775 MAX. JAW CAPACITY IN MM
  • 3/4 INCH SCREW SIZE
  • 2 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 4.1 LB
  • MINIMUM LOAD CAPACITY 10000 LB
  • FEATURES T HANDLE
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J104GS
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200502794 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Socket Toggle Screws - 33308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Clamps - 254614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Beam Clamp - 250 1075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details