Proto® Industrial Tools C Clamp J106GS

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 2 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 2 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 50.8 MIN. JAW CAPACITY IN MM 152.4 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 1/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 5.9 LB MINIMUM LOAD CAPACITY 11250 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 2 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 2 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 50.8 MIN. JAW CAPACITY IN MM 152.4 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 1/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 5.9 LB MINIMUM LOAD CAPACITY 11250 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J106GS - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J106GS
C Clamp J106GS
ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 2 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 2 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 50.8 MIN. JAW CAPACITY IN MM 152.4 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 1/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 5.9 LB MINIMUM LOAD CAPACITY 11250 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 2 INCH MIN. JAW CAPACITY
  • 6 INCH MAX. JAW CAPACITY
  • 2 MIN. JAW CAPACITY - DECIMAL
  • 6 MAX. JAW CAPACITY - DECIMAL
  • 2 MIN. JAW CAPACITY - FRACTIONAL
  • 6 MAX. JAW CAPACITY - FRACTIONAL
  • 50.8 MIN. JAW CAPACITY IN MM
  • 152.4 MAX. JAW CAPACITY IN MM
  • 3/4 INCH SCREW SIZE
  • 2 1/4 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 5.9 LB
  • MINIMUM LOAD CAPACITY 11250 LB
  • FEATURES T HANDLE
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J106GS
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
200 LB CAP Straight Line Action Toggle Clamps - 70043-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Clamps - 2726458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
C Clamp - CC-3AAW - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details