Proto® Industrial Tools LOCKING CLAMP PT-1210

Description
CURVED JAW TYPE 8 7/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 3/4 INCH L X 1 57/64 INCH W X 9/16 INCH THK WEIGHT 1.29 LB
Datasheet
Description
CURVED JAW TYPE 8 7/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 3/4 INCH L X 1 57/64 INCH W X 9/16 INCH THK WEIGHT 1.29 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - PT-1210 - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
PT-1210
LOCKING CLAMP PT-1210
CURVED JAW TYPE 8 7/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 3/4 INCH L X 1 57/64 INCH W X 9/16 INCH THK WEIGHT 1.29 LB
  • CURVED JAW TYPE
  • 8 7/8 INCH
  • CUSHION GRIP HANDLE MATERIAL
  • ALLOY STEEL JAW MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.24
  • JAW SIZE 1 3/4 INCH L X 1 57/64 INCH W X 9/16 INCH THK
  • WEIGHT 1.29 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number PT-1210
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 8296177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details