Proto® Industrial Tools C Clamp J412S

Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 INCH MAX. JAW CAPACITY 12 MAX. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - FRACTIONAL 304.8 MAX. JAW CAPACITY IN MM WELDING APPLICATION 7/8 INCH SCREW SIZE 5 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 15.5 LB MINIMUM LOAD CAPACITY 9300 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 INCH MAX. JAW CAPACITY 12 MAX. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - FRACTIONAL 304.8 MAX. JAW CAPACITY IN MM WELDING APPLICATION 7/8 INCH SCREW SIZE 5 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 15.5 LB MINIMUM LOAD CAPACITY 9300 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J412S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J412S
C Clamp J412S
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 INCH MAX. JAW CAPACITY 12 MAX. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - FRACTIONAL 304.8 MAX. JAW CAPACITY IN MM WELDING APPLICATION 7/8 INCH SCREW SIZE 5 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 15.5 LB MINIMUM LOAD CAPACITY 9300 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 12 INCH MAX. JAW CAPACITY
  • 12 MAX. JAW CAPACITY - DECIMAL
  • 12 MAX. JAW CAPACITY - FRACTIONAL
  • 304.8 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 7/8 INCH SCREW SIZE
  • 5 3/4 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 15.5 LB
  • MINIMUM LOAD CAPACITY 9300 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J412S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamp with Dual Flanged Base & Adjustable U-Bar - 70017 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details