Proto® Industrial Tools C Clamp J402S

Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY IN MM WELDING APPLICATION 1/2 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 1.3 LB MINIMUM LOAD CAPACITY 3300 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY IN MM WELDING APPLICATION 1/2 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 1.3 LB MINIMUM LOAD CAPACITY 3300 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J402S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J402S
C Clamp J402S
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY IN MM WELDING APPLICATION 1/2 INCH SCREW SIZE 2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 1.3 LB MINIMUM LOAD CAPACITY 3300 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 2 INCH MAX. JAW CAPACITY
  • 2 MAX. JAW CAPACITY - DECIMAL
  • 2 MAX. JAW CAPACITY - FRACTIONAL
  • 50.8 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 1/2 INCH SCREW SIZE
  • 2 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 1.3 LB
  • MINIMUM LOAD CAPACITY 3300 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J402S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle - 70050 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details