J293WRXL -- LOCKING CLAMP
Proto® Industrial Tools
LOCKING CLAMP
J293WRXL
Description
CURVED JAW TYPE
5 1/2 INCH
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 21/64 INCH
WEIGHT 0.4 LB
WITH WIRE CUTTER
Description
CURVED JAW TYPE
5 1/2 INCH
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 21/64 INCH
WEIGHT 0.4 LB
WITH WIRE CUTTER
Datasheet
Suppliers
CURVED JAW TYPE
5 1/2 INCH
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 21/64 INCH
WEIGHT 0.4 LB
WITH WIRE CUTTER
- CURVED JAW TYPE
- 5 1/2 INCH
- ALLOY STEEL JAW MATERIAL
- PROTO[R] BRAND
- JAW WIDTH 21/64 INCH
- WEIGHT 0.4 LB
- WITH WIRE CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
J293WRXL |
|
Product Name
|
LOCKING CLAMP |
|
Clamp Type
|
LOCKING CLAMP
|
Unlock Full Specs
to access all available technical data
Similar Products
Clamp Type
Toggle Clamp
Body Material
Steel; Low Carbon Steel, Zinc Plated
Clamping Force
0.8767 lbs (0.3976 kg)
View Details
Body Material
Steel; Steel
Capacity / Jaw Opening
11.81 inch (300 mm)
View Details
Clamp Type
Toggle Clamp
Toggle Clamp Type
Horizontal
Clamping Mechanism
Lever
View Details