Proto® Industrial Tools C Clamp J410

Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 10 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 254 MAX. JAW CAPACITY IN MM 8000 LB LOAD CAPACITY 5-3/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 10 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 254 MAX. JAW CAPACITY IN MM 8000 LB LOAD CAPACITY 5-3/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J410 - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J410
C Clamp J410
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 10 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 254 MAX. JAW CAPACITY IN MM 8000 LB LOAD CAPACITY 5-3/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 0 INCH MIN. JAW CAPACITY
  • 10 INCH MAX. JAW CAPACITY
  • 0 MIN. JAW CAPACITY - DECIMAL
  • 10 MAX. JAW CAPACITY - DECIMAL
  • 0 MIN. JAW CAPACITY - FRACTIONAL
  • 10 MAX. JAW CAPACITY - FRACTIONAL
  • 0 MIN. JAW CAPACITY IN MM
  • 254 MAX. JAW CAPACITY IN MM
  • 8000 LB LOAD CAPACITY
  • 5-3/8 INCH THROAT DEPTH
  • PROTO. BRAND
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J410
Product Name C Clamp
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
HDP11000 Heavy Duty Long Handle Push-Pull Clamp - 72204 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details