Proto® Industrial Tools C Clamp J103GS

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY IN MM 5/8 INCH SCREW SIZE 1 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 2.6 LB MINIMUM LOAD CAPACITY 8750 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY IN MM 5/8 INCH SCREW SIZE 1 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 2.6 LB MINIMUM LOAD CAPACITY 8750 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J103GS - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J103GS
C Clamp J103GS
ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY IN MM 5/8 INCH SCREW SIZE 1 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 2.6 LB MINIMUM LOAD CAPACITY 8750 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 3 INCH MAX. JAW CAPACITY
  • 3 MAX. JAW CAPACITY - DECIMAL
  • 3 MAX. JAW CAPACITY - FRACTIONAL
  • 76.2 MAX. JAW CAPACITY IN MM
  • 5/8 INCH SCREW SIZE
  • 1 3/4 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 2.6 LB
  • MINIMUM LOAD CAPACITY 8750 LB
  • FEATURES T HANDLE
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J103GS
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 1.5 - 502100150202770 - Certex UK
Specs
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 2726488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details