Proto® Industrial Tools C Clamp J428

Description
EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 8 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 8 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 203.2 MAX. JAW CAPACITY IN MM 5900 LB LOAD CAPACITY 5-5/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 8 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 8 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 203.2 MAX. JAW CAPACITY IN MM 5900 LB LOAD CAPACITY 5-5/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J428 - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J428
C Clamp J428
EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 8 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 8 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 203.2 MAX. JAW CAPACITY IN MM 5900 LB LOAD CAPACITY 5-5/8 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • EXTRA DEEP THROAT TYPE
  • HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 0 INCH MIN. JAW CAPACITY
  • 8 INCH MAX. JAW CAPACITY
  • 0 MIN. JAW CAPACITY - DECIMAL
  • 8 MAX. JAW CAPACITY - DECIMAL
  • 0 MIN. JAW CAPACITY - FRACTIONAL
  • 8 MAX. JAW CAPACITY - FRACTIONAL
  • 0 MIN. JAW CAPACITY IN MM
  • 203.2 MAX. JAW CAPACITY IN MM
  • 5900 LB LOAD CAPACITY
  • 5-5/8 INCH THROAT DEPTH
  • PROTO. BRAND
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J428
Product Name C Clamp
Clamp Type C / G Clamp
Toggle Clamp Type EXTRA DEEP THROAT
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300501900790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details