Proto® Industrial Tools C Clamp J115GS

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 INCH MIN. JAW CAPACITY 15 INCH MAX. JAW CAPACITY 10 MIN. JAW CAPACITY - DECIMAL 15 MAX. JAW CAPACITY - DECIMAL 10 MIN. JAW CAPACITY - FRACTIONAL 15 MAX. JAW CAPACITY - FRACTIONAL 254 MIN. JAW CAPACITY IN MM 381 MAX. JAW CAPACITY IN MM 7/8 INCH SCREW SIZE 2 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 15 LB MINIMUM LOAD CAPACITY 16250 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 INCH MIN. JAW CAPACITY 15 INCH MAX. JAW CAPACITY 10 MIN. JAW CAPACITY - DECIMAL 15 MAX. JAW CAPACITY - DECIMAL 10 MIN. JAW CAPACITY - FRACTIONAL 15 MAX. JAW CAPACITY - FRACTIONAL 254 MIN. JAW CAPACITY IN MM 381 MAX. JAW CAPACITY IN MM 7/8 INCH SCREW SIZE 2 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 15 LB MINIMUM LOAD CAPACITY 16250 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J115GS - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J115GS
C Clamp J115GS
ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 INCH MIN. JAW CAPACITY 15 INCH MAX. JAW CAPACITY 10 MIN. JAW CAPACITY - DECIMAL 15 MAX. JAW CAPACITY - DECIMAL 10 MIN. JAW CAPACITY - FRACTIONAL 15 MAX. JAW CAPACITY - FRACTIONAL 254 MIN. JAW CAPACITY IN MM 381 MAX. JAW CAPACITY IN MM 7/8 INCH SCREW SIZE 2 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 15 LB MINIMUM LOAD CAPACITY 16250 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 10 INCH MIN. JAW CAPACITY
  • 15 INCH MAX. JAW CAPACITY
  • 10 MIN. JAW CAPACITY - DECIMAL
  • 15 MAX. JAW CAPACITY - DECIMAL
  • 10 MIN. JAW CAPACITY - FRACTIONAL
  • 15 MAX. JAW CAPACITY - FRACTIONAL
  • 254 MIN. JAW CAPACITY IN MM
  • 381 MAX. JAW CAPACITY IN MM
  • 7/8 INCH SCREW SIZE
  • 2 1/2 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 15 LB
  • MINIMUM LOAD CAPACITY 16250 LB
  • FEATURES T HANDLE
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J115GS
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC1800 Heavy Duty Cam Swing Clamps - 72408 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502790 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2765887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Beam Clamp - 3630037PL - Pentair, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6250 inch (15.87 mm)
Clamping Width 8 inch (203 mm)
View Details