Proto® Industrial Tools LOCKING CLAMP J280XL

Description
CURVED/CONVEX/STRAIG HT JAW TYPE 7 7/8 INCH PLUMBING, WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW SIZE 1 25/32 INCH L X 27/64 INCH W X 27/64 INCH THK WEIGHT 0.9 LB WITH OPTIMUM GRIP
Datasheet
Description
CURVED/CONVEX/STRAIG HT JAW TYPE 7 7/8 INCH PLUMBING, WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW SIZE 1 25/32 INCH L X 27/64 INCH W X 27/64 INCH THK WEIGHT 0.9 LB WITH OPTIMUM GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J280XL - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J280XL
LOCKING CLAMP J280XL
CURVED/CONVEX/STRAIG HT JAW TYPE 7 7/8 INCH PLUMBING, WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW SIZE 1 25/32 INCH L X 27/64 INCH W X 27/64 INCH THK WEIGHT 0.9 LB WITH OPTIMUM GRIP
  • CURVED/CONVEX/STRAIGHT JAW TYPE
  • 7 7/8 INCH
  • PLUMBING, WELDING APPLICATION
  • ALLOY STEEL JAW MATERIAL
  • PROTO[R] BRAND
  • JAW SIZE 1 25/32 INCH L X 27/64 INCH W X 27/64 INCH THK
  • WEIGHT 0.9 LB
  • WITH OPTIMUM GRIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J280XL
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
760 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70025 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip - 34003 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details