Proto® Industrial Tools LOCKING CLAMP J291NC

Description
CURVED/LONG SLIM JAW TYPE 7 15/32 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 1/2 INCH WEIGHT 0.88 LB
Datasheet
Description
CURVED/LONG SLIM JAW TYPE 7 15/32 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 1/2 INCH WEIGHT 0.88 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J291NC - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J291NC
LOCKING CLAMP J291NC
CURVED/LONG SLIM JAW TYPE 7 15/32 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 1/2 INCH WEIGHT 0.88 LB
  • CURVED/LONG SLIM JAW TYPE
  • 7 15/32 INCH
  • ENGINE APPLICATION
  • HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW WIDTH 1/2 INCH
  • WEIGHT 0.88 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J291NC
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP Straight Line Action Toggle Clamps - 70049 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.3372 lbs (0.1529 kg)
View Details
Clamps - 2726507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Zinc
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 3.2 - 502300321900790 - Certex UK
Specs
Clamping Force 7055 lbs (3199 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details