Proto® Industrial Tools C Clamp J428S

Description
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 5 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 9.8 LB MINIMUM LOAD CAPACITY 5900 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 5 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 9.8 LB MINIMUM LOAD CAPACITY 5900 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J428S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J428S
C Clamp J428S
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 5 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 9.8 LB MINIMUM LOAD CAPACITY 5900 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • EXTRA DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 8 INCH MAX. JAW CAPACITY
  • 8 MAX. JAW CAPACITY - DECIMAL
  • 8 MAX. JAW CAPACITY - FRACTIONAL
  • 203.2 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 3/4 INCH SCREW SIZE
  • 5 5/8 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 9.8 LB
  • MINIMUM LOAD CAPACITY 5900 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J428S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Hand Knob Toggle Screws - 36309 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - 10557-003 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
View Details