TFC Ltd. Brooke Tools Brooke Tools

Description
Standard: ISO 235 DIN 338 BS328 Size: 1.0mm - 16mm
Description
Standard: ISO 235 DIN 338 BS328 Size: 1.0mm - 16mm

Suppliers

Company
Product
Description
Supplier Links
Brooke Tools - Brooke Tools - TFC Ltd.
Heathfield, United Kingdom
Brooke Tools
Brooke Tools
Brooke Tools Brooke Tools
Standard: ISO 235 DIN 338 BS328 Size: 1.0mm - 16mm

Standard:

ISO 235 DIN 338 BS328


Size:

1.0mm - 16mm

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Drill Bits
Product Number Brooke Tools
Product Name Brooke Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239927 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw - 31874 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
2 suppliers
Hole Saw - 36-362 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 5.375 inch (136.5 mm)
View Details