TFC Ltd. Starrett Holeshaw Starrett Holeshaw

Description
Standard: Bi - Metal Dual PItch Size: 14mm - 210mm
Description
Standard: Bi - Metal Dual PItch Size: 14mm - 210mm

Suppliers

Company
Product
Description
Supplier Links
Starrett Holeshaw - Starrett Holeshaw - TFC Ltd.
Heathfield, United Kingdom
Starrett Holeshaw
Starrett Holeshaw
Starrett Holeshaw Starrett Holeshaw
Standard: Bi - Metal Dual PItch Size: 14mm - 210mm

Standard:

Bi - Metal Dual PItch


Size:

14mm - 210mm

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Drill Bits
Product Number Starrett Holeshaw
Product Name Starrett Holeshaw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Taper Shank Drill 200C-1-5/8 - 200C-1-5/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bit Sets - 2744707 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details