TFC Ltd. Pin Hex Driver Bit Pin Hex Driver Bit

Description
Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
Description
Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour

Suppliers

Company
Product
Description
Supplier Links
Pin Hex Driver Bit - Pin Hex Driver Bit - TFC Ltd.
Heathfield, United Kingdom
Pin Hex Driver Bit
Pin Hex Driver Bit
Pin Hex Driver Bit Pin Hex Driver Bit
Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour

Dimensions:

mm


Material:

A2 Stainless Steel


Finish:

Self Colour

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Drill Bits
Product Number Pin Hex Driver Bit
Product Name Pin Hex Driver Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711331-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0150 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details