TFC Ltd. Two Hole Driver Bit Two Hole Driver Bit

Description
Dimensions: Metric Material: Stainless Steel Finish: Self Colour
Description
Dimensions: Metric Material: Stainless Steel Finish: Self Colour

Suppliers

Company
Product
Description
Supplier Links
Two Hole Driver Bit - Two Hole Driver Bit - TFC Ltd.
Heathfield, United Kingdom
Two Hole Driver Bit
Two Hole Driver Bit
Two Hole Driver Bit Two Hole Driver Bit
Dimensions: Metric Material: Stainless Steel Finish: Self Colour

Dimensions:

Metric


Material:

Stainless Steel


Finish:

Self Colour

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Drill Bits
Product Number Two Hole Driver Bit
Product Name Two Hole Driver Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711316-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0100 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details