Tradeport Electronics Group Tinsley Consort Automatic Programmable AC Thermometer Bridge 5840E

Description
Resistance Range: 10 Ohms internal standard 0-15.99999 Ohms. / 100 Ohms internal standard 0-350.0000 Ohms Ratio R(tp) Range: 10 Ohms external standard 0-1.599999 / 100 Ohms external standard 0-3.50000 Thermometers Range: Ro 2.5-100 Ohms Ratio R(tp) Accuracy: <±5ppm. Resistance Accuracy: <±5ppm. and Temp: <±5 millidegrees. (over -200°C to +650°C Sensor Accuracy: Class 1 NPL Calibration ± 0.001°C at O°C. to 100°C. ± 0 005°C max @ 630°C. Resistance Resolution: On 100 Ohms range =10-4Ohm. On 10 Ohms range =10-5Ohm Temperature Resistance: 0.01°C Stability: Negligible drift with time and temperature Internal Reference Rs: 100 Ohms ± 0.01% trimmed T.C. =± 0.02ppm/°C / 10 Ohms ± 0.02% trimmed T.C. = ± 0.02ppm/°C Measurement Frequency 75Hz at 50Hz supply and 90Hz at 60Hz supply. Automatic Switching 50/60Hz. Sensor Current: 0.1, 0.3, 1.0, 3.0 mA ± 1%. Constant current source. Self Heating check: 1.414 X selected currents Sensor cables: 20 Ohms max series R; 5nFmax shunt capacity, typically 100metres coaxial cable. Display Units: Ratio, Ohms, °C, and K Analogue O/P: 1V 1Hz Bandwidth Digital O/P: RS232 - Standard. IEEE-488 optional. Operating temperature range: +10 °C to +30 °C Supply: 210-250V/105-125V. 50/60Hz. 15OVA Dimensions: 400 x 155 x 350mm Nett Weight: 10Kg. The Tinsley CONSORT is an easy to use high precision programmable automatic AC Resistance Thermometer Bridge. The inherently stable 4 terminal AC Bridge measurement technique is combined with a state of the art microprocessor to provide direct temperature readout for up to 15 Platinum Resistance thermometers (PRT) or Rhodium Iron thermometers from 0.5K to 660° C. The resistance thermometers' constants are loaded into the memory from the front panel keys.
Description
Resistance Range: 10 Ohms internal standard 0-15.99999 Ohms. / 100 Ohms internal standard 0-350.0000 Ohms Ratio R(tp) Range: 10 Ohms external standard 0-1.599999 / 100 Ohms external standard 0-3.50000 Thermometers Range: Ro 2.5-100 Ohms Ratio R(tp) Accuracy: <±5ppm. Resistance Accuracy: <±5ppm. and Temp: <±5 millidegrees. (over -200°C to +650°C Sensor Accuracy: Class 1 NPL Calibration ± 0.001°C at O°C. to 100°C. ± 0 005°C max @ 630°C. Resistance Resolution: On 100 Ohms range =10-4Ohm. On 10 Ohms range =10-5Ohm Temperature Resistance: 0.01°C Stability: Negligible drift with time and temperature Internal Reference Rs: 100 Ohms ± 0.01% trimmed T.C. =± 0.02ppm/°C / 10 Ohms ± 0.02% trimmed T.C. = ± 0.02ppm/°C Measurement Frequency 75Hz at 50Hz supply and 90Hz at 60Hz supply. Automatic Switching 50/60Hz. Sensor Current: 0.1, 0.3, 1.0, 3.0 mA ± 1%. Constant current source. Self Heating check: 1.414 X selected currents Sensor cables: 20 Ohms max series R; 5nFmax shunt capacity, typically 100metres coaxial cable. Display Units: Ratio, Ohms, °C, and K Analogue O/P: 1V 1Hz Bandwidth Digital O/P: RS232 - Standard. IEEE-488 optional. Operating temperature range: +10 °C to +30 °C Supply: 210-250V/105-125V. 50/60Hz. 15OVA Dimensions: 400 x 155 x 350mm Nett Weight: 10Kg. The Tinsley CONSORT is an easy to use high precision programmable automatic AC Resistance Thermometer Bridge. The inherently stable 4 terminal AC Bridge measurement technique is combined with a state of the art microprocessor to provide direct temperature readout for up to 15 Platinum Resistance thermometers (PRT) or Rhodium Iron thermometers from 0.5K to 660° C. The resistance thermometers' constants are loaded into the memory from the front panel keys.

Suppliers

Company
Product
Description
Supplier Links
Tinsley Consort Automatic Programmable AC Thermometer Bridge - 5840E - Tradeport Electronics Group
Concord, Ontario, Canada
Tinsley Consort Automatic Programmable AC Thermometer Bridge
5840E
Tinsley Consort Automatic Programmable AC Thermometer Bridge 5840E
Resistance Range: 10 Ohms internal standard 0-15.99999 Ohms. / 100 Ohms internal standard 0-350.0000 Ohms Ratio R(tp) Range: 10 Ohms external standard 0-1.599999 / 100 Ohms external standard 0-3.50000 Thermometers Range: Ro 2.5-100 Ohms Ratio R(tp) Accuracy: <±5ppm. Resistance Accuracy: <±5ppm. and Temp: <±5 millidegrees. (over -200°C to +650°C Sensor Accuracy: Class 1 NPL Calibration ± 0.001°C at O°C. to 100°C. ± 0 005°C max @ 630°C. Resistance Resolution: On 100 Ohms range =10-4Ohm. On 10 Ohms range =10-5Ohm Temperature Resistance: 0.01°C Stability: Negligible drift with time and temperature Internal Reference Rs: 100 Ohms ± 0.01% trimmed T.C. =± 0.02ppm/°C / 10 Ohms ± 0.02% trimmed T.C. = ± 0.02ppm/°C Measurement Frequency 75Hz at 50Hz supply and 90Hz at 60Hz supply. Automatic Switching 50/60Hz. Sensor Current: 0.1, 0.3, 1.0, 3.0 mA ± 1%. Constant current source. Self Heating check: 1.414 X selected currents Sensor cables: 20 Ohms max series R; 5nFmax shunt capacity, typically 100metres coaxial cable. Display Units: Ratio, Ohms, °C, and K Analogue O/P: 1V 1Hz Bandwidth Digital O/P: RS232 - Standard. IEEE-488 optional. Operating temperature range: +10 °C to +30 °C Supply: 210-250V/105-125V. 50/60Hz. 15OVA Dimensions: 400 x 155 x 350mm Nett Weight: 10Kg. The Tinsley CONSORT is an easy to use high precision programmable automatic AC Resistance Thermometer Bridge. The inherently stable 4 terminal AC Bridge measurement technique is combined with a state of the art microprocessor to provide direct temperature readout for up to 15 Platinum Resistance thermometers (PRT) or Rhodium Iron thermometers from 0.5K to 660° C. The resistance thermometers' constants are loaded into the memory from the front panel keys.
  • Resistance Range: 10 Ohms internal standard 0-15.99999 Ohms. / 100 Ohms internal standard 0-350.0000 Ohms
  • Ratio R(tp) Range: 10 Ohms external standard 0-1.599999 / 100 Ohms external standard 0-3.50000
  • Thermometers Range: Ro 2.5-100 Ohms
  • Ratio R(tp) Accuracy: <±5ppm.
  • Resistance Accuracy: <±5ppm. and Temp: <±5 millidegrees. (over -200°C to +650°C
  • Sensor Accuracy: Class 1 NPL Calibration ± 0.001°C at O°C. to 100°C. ± 0 005°C max @ 630°C.
  • Resistance Resolution: On 100 Ohms range =10-4Ohm. On 10 Ohms range =10-5Ohm
  • Temperature Resistance: 0.01°C
  • Stability: Negligible drift with time and temperature
  • Internal Reference Rs: 100 Ohms ± 0.01% trimmed T.C. =± 0.02ppm/°C / 10 Ohms ± 0.02% trimmed T.C. = ± 0.02ppm/°C
  • Measurement Frequency 75Hz at 50Hz supply and 90Hz at 60Hz supply. Automatic Switching 50/60Hz.
  • Sensor Current: 0.1, 0.3, 1.0, 3.0 mA ± 1%. Constant current source.
  • Self Heating check: 1.414 X selected currents
  • Sensor cables: 20 Ohms max series R; 5nFmax shunt capacity, typically 100metres coaxial cable.
  • Display Units: Ratio, Ohms, °C, and K
  • Analogue O/P: 1V 1Hz Bandwidth
  • Digital O/P: RS232 - Standard. IEEE-488 optional.
  • Operating temperature range: +10 °C to +30 °C
  • Supply: 210-250V/105-125V. 50/60Hz. 15OVA
  • Dimensions: 400 x 155 x 350mm
  • Nett Weight: 10Kg.

The Tinsley CONSORT is an easy to use high precision programmable automatic AC Resistance Thermometer Bridge. The inherently stable 4 terminal AC Bridge measurement technique is combined with a state of the art microprocessor to provide direct temperature readout for up to 15 Platinum Resistance thermometers (PRT) or Rhodium Iron thermometers from 0.5K to 660° C. The resistance thermometers' constants are loaded into the memory from the front panel keys.

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 5840E
Product Name Tinsley Consort Automatic Programmable AC Thermometer Bridge
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Temperature Meter - PCE-T 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details