Tradeport Electronics Group Fluke Infrared Thermometer 62

Description
Single point offset laser sighting. Best accuracy in its class: + 1% of reading. Holds temperature readings for 7 seconds. Dual displays shows current and MAX measurements simultaneously. Backlit display for poorly lit areas. Comfortable ergonomic handle with protective rubber boot for added durability. Fitted carrying case. Robust, award winning design. Wide temperature range from -30º to 500ºC (–20º to 932ºF).
Description
Single point offset laser sighting. Best accuracy in its class: + 1% of reading. Holds temperature readings for 7 seconds. Dual displays shows current and MAX measurements simultaneously. Backlit display for poorly lit areas. Comfortable ergonomic handle with protective rubber boot for added durability. Fitted carrying case. Robust, award winning design. Wide temperature range from -30º to 500ºC (–20º to 932ºF).

Suppliers

Company
Product
Description
Supplier Links
Fluke Infrared Thermometer - 62 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Infrared Thermometer
62
Fluke Infrared Thermometer 62
Single point offset laser sighting. Best accuracy in its class: + 1% of reading. Holds temperature readings for 7 seconds. Dual displays shows current and MAX measurements simultaneously. Backlit display for poorly lit areas. Comfortable ergonomic handle with protective rubber boot for added durability. Fitted carrying case. Robust, award winning design. Wide temperature range from -30º to 500ºC (–20º to 932ºF).
  • Single point offset laser sighting.
  • Best accuracy in its class: + 1% of reading.
  • Holds temperature readings for 7 seconds.
  • Dual displays shows current and MAX measurements simultaneously.
  • Backlit display for poorly lit areas.
  • Comfortable ergonomic handle with protective rubber boot for added durability.
  • Fitted carrying case.
  • Robust, award winning design.
  • Wide temperature range from -30º to 500ºC (–20º to 932ºF).

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 62
Product Name Fluke Infrared Thermometer
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -40 to 482 F (-40 to 250 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details