Tradeport Electronics Group Tinsley Senator Multi-Range Resistance Thermometer Bridge 5840D

Description
Accuracy: 1.0mK 3 Ranges. Choice of currents. Direct reading in Ohms. Readout in temperature K or °C (via computer). IEEE-488 interface. 1mW resolution. Low frequency operation 75Hz. Recorder output. Self balancing. Ratio Mode. The Tinsley SENATOR Thermometer Bridge is a multi-range Automatic Resistance Thermometer Bridge. Using the well proven inductive division principle with unique circuitry, the SENATOR provides accurate AC measurement of resistance up to 1100 Ohms for high precision temperature applications to 1 millidegree. No initial setting-up is required and calibration may be readily verified using suitable certified resistance standards such as the Tinsley 5685 range.
Description
Accuracy: 1.0mK 3 Ranges. Choice of currents. Direct reading in Ohms. Readout in temperature K or °C (via computer). IEEE-488 interface. 1mW resolution. Low frequency operation 75Hz. Recorder output. Self balancing. Ratio Mode. The Tinsley SENATOR Thermometer Bridge is a multi-range Automatic Resistance Thermometer Bridge. Using the well proven inductive division principle with unique circuitry, the SENATOR provides accurate AC measurement of resistance up to 1100 Ohms for high precision temperature applications to 1 millidegree. No initial setting-up is required and calibration may be readily verified using suitable certified resistance standards such as the Tinsley 5685 range.

Suppliers

Company
Product
Description
Supplier Links
Tinsley Senator Multi-Range Resistance Thermometer Bridge - 5840D - Tradeport Electronics Group
Concord, Ontario, Canada
Tinsley Senator Multi-Range Resistance Thermometer Bridge
5840D
Tinsley Senator Multi-Range Resistance Thermometer Bridge 5840D
Accuracy: 1.0mK 3 Ranges. Choice of currents. Direct reading in Ohms. Readout in temperature K or °C (via computer). IEEE-488 interface. 1mW resolution. Low frequency operation 75Hz. Recorder output. Self balancing. Ratio Mode. The Tinsley SENATOR Thermometer Bridge is a multi-range Automatic Resistance Thermometer Bridge. Using the well proven inductive division principle with unique circuitry, the SENATOR provides accurate AC measurement of resistance up to 1100 Ohms for high precision temperature applications to 1 millidegree. No initial setting-up is required and calibration may be readily verified using suitable certified resistance standards such as the Tinsley 5685 range.
  • Accuracy: 1.0mK
  • 3 Ranges.
  • Choice of currents.
  • Direct reading in Ohms.
  • Readout in temperature K or °C (via computer).
  • IEEE-488 interface.
  • 1mW resolution.
  • Low frequency operation 75Hz.
  • Recorder output.
  • Self balancing.
  • Ratio Mode.

The Tinsley SENATOR Thermometer Bridge is a multi-range Automatic Resistance Thermometer Bridge. Using the well proven inductive division principle with unique circuitry, the SENATOR provides accurate AC measurement of resistance up to 1100 Ohms for high precision temperature applications to 1 millidegree. No initial setting-up is required and calibration may be readily verified using suitable certified resistance standards such as the Tinsley 5685 range.

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 5840D
Product Name Tinsley Senator Multi-Range Resistance Thermometer Bridge
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -40 to 482 F (-40 to 250 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details