Tradeport Electronics Group Fluke Fluke 971 Temperature Humidity Meter 971

Description
Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.
Description
Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.

Suppliers

Company
Product
Description
Supplier Links
Fluke Fluke 971 Temperature Humidity Meter - 971 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Fluke 971 Temperature Humidity Meter
971
Fluke Fluke 971 Temperature Humidity Meter 971
Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.
  • Backlit dual display of humidity and temperature
  • Measures dew point and wet bulb temperatures
  • 99 record storage capacity
  • Ergonomic design with belt clip and protective holster
  • Quick-response capacitance sensor with twist-open protective cover
  • Compact and lightweight (188 g/6.6 oz)
  • Temperature range from -20 °C to 60 °C (-4°F to 140 °F)
  • Relative humidity from 5 % to 95 %
  • Min/Max/Avg Data hold
  • Low battery indicator

Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 971
Product Name Fluke Fluke 971 Temperature Humidity Meter
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2502 F (-200 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details