Tradeport Electronics Group Tinsley High Precision Platinum Resistance Thermometer 5187SA

Description
Temperature Range: -189°C to 660°C. Resistance at 0°C (Rtp): 25 Ohms +/- 0.5Ohm. Reproducibility: +/-0.001°C. Basic Accuracy: +/-0.001°C. Self heating: 0.002°C to 0.003°C with 1mA and the thermometer bulb immersed in unstirred water. Case Size: 67 x 16 x 7 cm. Calibration: Suitable for calibration to ITS-90 up to max temp 660.323°C (F.P.Aluminium). R(Ga)/R(tp): Ratio not less than 1.11807. R(Me)/R(tp): Ratio not greater than 0.844235. Gas Filling: Dry air at 1/3 atmosphere. Dimensions: Sheath - diameter 6.5 to 7.5 length 480 mm / Head - diameter 23 mm length 60 mm Overall length: 540 mm / Immersion depth: 300mm. Leads: Supplied with 4 metres of PTFE insulated cable fitted with gold plated copper spade tags. Nett Weight: Including thermometer 1.15kg. This four terminal Precision Platinum Resistance Thermometer is designed to realise, with the highest accuracy, the International Temperature Scale ITS-90 over the range -189°C to 66O°C. The design is the result of many years practical experience and cooperation with the National Physical Laboratory, Teddington, where primary resistance and other standards are maintained.
Description
Temperature Range: -189°C to 660°C. Resistance at 0°C (Rtp): 25 Ohms +/- 0.5Ohm. Reproducibility: +/-0.001°C. Basic Accuracy: +/-0.001°C. Self heating: 0.002°C to 0.003°C with 1mA and the thermometer bulb immersed in unstirred water. Case Size: 67 x 16 x 7 cm. Calibration: Suitable for calibration to ITS-90 up to max temp 660.323°C (F.P.Aluminium). R(Ga)/R(tp): Ratio not less than 1.11807. R(Me)/R(tp): Ratio not greater than 0.844235. Gas Filling: Dry air at 1/3 atmosphere. Dimensions: Sheath - diameter 6.5 to 7.5 length 480 mm / Head - diameter 23 mm length 60 mm Overall length: 540 mm / Immersion depth: 300mm. Leads: Supplied with 4 metres of PTFE insulated cable fitted with gold plated copper spade tags. Nett Weight: Including thermometer 1.15kg. This four terminal Precision Platinum Resistance Thermometer is designed to realise, with the highest accuracy, the International Temperature Scale ITS-90 over the range -189°C to 66O°C. The design is the result of many years practical experience and cooperation with the National Physical Laboratory, Teddington, where primary resistance and other standards are maintained.

Suppliers

Company
Product
Description
Supplier Links
Tinsley High Precision Platinum Resistance Thermometer - 5187SA - Tradeport Electronics Group
Concord, Ontario, Canada
Tinsley High Precision Platinum Resistance Thermometer
5187SA
Tinsley High Precision Platinum Resistance Thermometer 5187SA
Temperature Range: -189°C to 660°C. Resistance at 0°C (Rtp): 25 Ohms +/- 0.5Ohm. Reproducibility: +/-0.001°C. Basic Accuracy: +/-0.001°C. Self heating: 0.002°C to 0.003°C with 1mA and the thermometer bulb immersed in unstirred water. Case Size: 67 x 16 x 7 cm. Calibration: Suitable for calibration to ITS-90 up to max temp 660.323°C (F.P.Aluminium). R(Ga)/R(tp): Ratio not less than 1.11807. R(Me)/R(tp): Ratio not greater than 0.844235. Gas Filling: Dry air at 1/3 atmosphere. Dimensions: Sheath - diameter 6.5 to 7.5 length 480 mm / Head - diameter 23 mm length 60 mm Overall length: 540 mm / Immersion depth: 300mm. Leads: Supplied with 4 metres of PTFE insulated cable fitted with gold plated copper spade tags. Nett Weight: Including thermometer 1.15kg. This four terminal Precision Platinum Resistance Thermometer is designed to realise, with the highest accuracy, the International Temperature Scale ITS-90 over the range -189°C to 66O°C. The design is the result of many years practical experience and cooperation with the National Physical Laboratory, Teddington, where primary resistance and other standards are maintained.
  • Temperature Range: -189°C to 660°C.
  • Resistance at 0°C (Rtp): 25 Ohms +/- 0.5Ohm.
  • Reproducibility: +/-0.001°C.
  • Basic Accuracy: +/-0.001°C.
  • Self heating: 0.002°C to 0.003°C with 1mA and the thermometer bulb immersed in unstirred water.
  • Case Size: 67 x 16 x 7 cm.
  • Calibration: Suitable for calibration to ITS-90 up to max temp 660.323°C (F.P.Aluminium).
  • R(Ga)/R(tp): Ratio not less than 1.11807.
  • R(Me)/R(tp): Ratio not greater than 0.844235.
  • Gas Filling: Dry air at 1/3 atmosphere.
  • Dimensions: Sheath - diameter 6.5 to 7.5 length 480 mm / Head - diameter 23 mm length 60 mm Overall length: 540 mm / Immersion depth: 300mm.
  • Leads: Supplied with 4 metres of PTFE insulated cable fitted with gold plated copper spade tags.
  • Nett Weight: Including thermometer 1.15kg.

This four terminal Precision Platinum Resistance Thermometer is designed to realise, with the highest accuracy, the International Temperature Scale ITS-90 over the range -189°C to 66O°C. The design is the result of many years practical experience and cooperation with the National Physical Laboratory, Teddington, where primary resistance and other standards are maintained.

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 5187SA
Product Name Tinsley High Precision Platinum Resistance Thermometer
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details