Tradeport Electronics Group Fluke Infrared Thermometer To 535C (999F) 63

Description
High-resolution optics. High accuracy: 1 % and repeatability: 0.5 %. MAX temperature display. Laser targeting. Backlit display. Expanded measurement range up to 535 °C (999 °F).
Description
High-resolution optics. High accuracy: 1 % and repeatability: 0.5 %. MAX temperature display. Laser targeting. Backlit display. Expanded measurement range up to 535 °C (999 °F).

Suppliers

Company
Product
Description
Supplier Links
Fluke Infrared Thermometer To 535C (999F) - 63 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Infrared Thermometer To 535C (999F)
63
Fluke Infrared Thermometer To 535C (999F) 63
High-resolution optics. High accuracy: 1 % and repeatability: 0.5 %. MAX temperature display. Laser targeting. Backlit display. Expanded measurement range up to 535 °C (999 °F).
  • High-resolution optics.
  • High accuracy: 1 % and repeatability: 0.5 %.
  • MAX temperature display.
  • Laser targeting.
  • Backlit display.
  • Expanded measurement range up to 535 °C (999 °F).

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 63
Product Name Fluke Infrared Thermometer To 535C (999F)
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details