Tradeport Electronics Group Fluke Infrared Thermometer 65

Description
Rugged electronics and case with holster. Bright laser beam provides easy targeting. Large dual display LCD display clearly supplies data at a glance. 0.1º resolution up to 200º (1º resolution above 200º). Quality backlight illuminates the screen in the dark. MIN/MAX provides the variation in any measurement. Store and recall any single temperature. Automatic sleep mode after 15 seconds extends battery life. Includes C50 soft carrying case, batteries and instruction sheet. Measures up to 500 ºC (932 °F).
Description
Rugged electronics and case with holster. Bright laser beam provides easy targeting. Large dual display LCD display clearly supplies data at a glance. 0.1º resolution up to 200º (1º resolution above 200º). Quality backlight illuminates the screen in the dark. MIN/MAX provides the variation in any measurement. Store and recall any single temperature. Automatic sleep mode after 15 seconds extends battery life. Includes C50 soft carrying case, batteries and instruction sheet. Measures up to 500 ºC (932 °F).

Suppliers

Company
Product
Description
Supplier Links
Fluke Infrared Thermometer - 65 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Infrared Thermometer
65
Fluke Infrared Thermometer 65
Rugged electronics and case with holster. Bright laser beam provides easy targeting. Large dual display LCD display clearly supplies data at a glance. 0.1º resolution up to 200º (1º resolution above 200º). Quality backlight illuminates the screen in the dark. MIN/MAX provides the variation in any measurement. Store and recall any single temperature. Automatic sleep mode after 15 seconds extends battery life. Includes C50 soft carrying case, batteries and instruction sheet. Measures up to 500 ºC (932 °F).
  • Rugged electronics and case with holster.
  • Bright laser beam provides easy targeting.
  • Large dual display LCD display clearly supplies data at a glance.
  • 0.1º resolution up to 200º (1º resolution above 200º).
  • Quality backlight illuminates the screen in the dark.
  • MIN/MAX provides the variation in any measurement.
  • Store and recall any single temperature.
  • Automatic sleep mode after 15 seconds extends battery life.
  • Includes C50 soft carrying case, batteries and instruction sheet.
  • Measures up to 500 ºC (932 °F).

Technical Specifications

  Tradeport Electronics Group
Product Category Temperature Indicators
Product Number 65
Product Name Fluke Infrared Thermometer
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details