Durex Industries RTD Assembly R2M

Description
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.
Description
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.

Suppliers

Company
Product
Description
Supplier Links
RTD Assembly - R2M - Durex Industries
Cary, IL, USA
RTD Assembly
R2M
RTD Assembly R2M
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.

Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer.
These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number R2M
Product Name RTD Assembly
Sensed Temperature ? to 900 F (? to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

CIP Sanitary Connected RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5916 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details