Durex Industries Adjustable Depth RTD RA01

Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.
Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Depth RTD - RA01 - Durex Industries
Cary, IL, USA
Adjustable Depth RTD
RA01
Adjustable Depth RTD RA01
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment.
These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RA01
Product Name Adjustable Depth RTD
Sensed Temperature ? to 900 F (? to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for RTDs (T3) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details
Weld-In RTD Assembly - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details