Durex Industries Base Metal Protection Tube Assembly TPTC

Description
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections
Description
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections

Suppliers

Company
Product
Description
Supplier Links
Base Metal Protection Tube Assembly - TPTC - Durex Industries
Cary, IL, USA
Base Metal Protection Tube Assembly
TPTC
Base Metal Protection Tube Assembly TPTC
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem.
These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermocouple Temperature Probes
Product Number TPTC
Product Name Base Metal Protection Tube Assembly
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
 - 3428928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details