The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment.
These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.
| Durex Industries | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RB00 |
| Product Name | Fixed Bayonet RTD |
| Sensed Temperature | ? to 900 F (? to 482 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |