Durex Industries Fixed Bayonet RTD RB90

Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.
Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Suppliers

Company
Product
Description
Supplier Links
Fixed Bayonet RTD - RB90 - Durex Industries
Cary, IL, USA
Fixed Bayonet RTD
RB90
Fixed Bayonet RTD RB90
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment.
These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RB90
Product Name Fixed Bayonet RTD
Sensed Temperature ? to 900 F (? to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Spring Adjustable Immersion RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Rtd Probe, Pt100, 6Mm X 200Mm, Ss; Length Sensata/cynergy3 - 57AC5913 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Conax Trimmable Sheath RTD Assembly -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
View Details