Straight Run, 45° and 90° Compression Fitting Thermocouples
| Durex Industries | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TCD90 |
| Product Name | Compression Fitting Thermocouple |
| Sensed Temperature | ? to 900 F (? to 482 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Penetration (Needle) Probe; Angled Probe |