Durex Industries Adjustable Depth RTD RA00

Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.
Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Depth RTD - RA00 - Durex Industries
Cary, IL, USA
Adjustable Depth RTD
RA00
Adjustable Depth RTD RA00
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment.
These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RA00
Product Name Adjustable Depth RTD
Sensed Temperature ? to 900 F (? to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Element Material Platinum (optional feature)
Reference Resistance 100 Ohms (Most Common) (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details