Durex Industries RTD Assembly R1L

Description
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.
Description
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.

Suppliers

Company
Product
Description
Supplier Links
RTD Assembly - R1L - Durex Industries
Cary, IL, USA
RTD Assembly
R1L
RTD Assembly R1L
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.

Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer.
These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number R1L
Product Name RTD Assembly
Sensed Temperature ? to 500 F (? to 260 C)
Element Material Platinum; Nickel/Nickel Alloys (optional feature)
Reference Resistance 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Resistance Thermometer Sensor - 837RTD-N2N14B25P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 1.75 inch (44.45 mm)
Sensitive Length 13.05 inch (331 mm)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details