Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer.
These devices are very linear over a wide temperature range. Due to advances in technology, resistance temperature detector elements are very robust and cost effective. They can be designed into a wide variety of packages that suit applications up to 1200°F.
| Durex Industries | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | R2L |
| Product Name | RTD Assembly |
| Sensed Temperature | ? to 500 F (? to 260 C) |
| Element Material | Platinum; Nickel/Nickel Alloys (optional feature) |
| Reference Resistance | 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |