Durex Industries Adjustable Depth Thermocouple TBA20

Description
The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths.
Description
The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Depth Thermocouple - TBA20 - Durex Industries
Cary, IL, USA
Adjustable Depth Thermocouple
TBA20
Adjustable Depth Thermocouple TBA20
The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths.

The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermocouple Temperature Probes
Product Number TBA20
Product Name Adjustable Depth Thermocouple
Sensed Temperature ? to 900 F (? to 482 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Flexible Probe
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details