Durex Industries RTD with Sanitary Fitting RSF

Description
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might otherwise develop on standard assembly connections. There are various sizes and styles of the fittings available from a various manufacturers. Care must be taken to insure that the correct fitting is specified. In addition to the sanitary fittings, typical assemblies are equipped with a FDA compliant thermoplastic head, which is gasketed and suitable for wash down applications.
Description
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might otherwise develop on standard assembly connections. There are various sizes and styles of the fittings available from a various manufacturers. Care must be taken to insure that the correct fitting is specified. In addition to the sanitary fittings, typical assemblies are equipped with a FDA compliant thermoplastic head, which is gasketed and suitable for wash down applications.

Suppliers

Company
Product
Description
Supplier Links
RTD with Sanitary Fitting - RSF - Durex Industries
Cary, IL, USA
RTD with Sanitary Fitting
RSF
RTD with Sanitary Fitting RSF
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might otherwise develop on standard assembly connections. There are various sizes and styles of the fittings available from a various manufacturers. Care must be taken to insure that the correct fitting is specified. In addition to the sanitary fittings, typical assemblies are equipped with a FDA compliant thermoplastic head, which is gasketed and suitable for wash down applications.

Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might otherwise develop on standard assembly connections. There are various sizes and styles of the fittings available from a various manufacturers. Care must be taken to insure that the correct fitting is specified. In addition to the sanitary fittings, typical assemblies are equipped with a FDA compliant thermoplastic head, which is gasketed and suitable for wash down applications.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RSF
Product Name RTD with Sanitary Fitting
Application Options Designed Specifically for Sanitary Applications
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Teflon Coated RTD - Special-Purpose -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details