Rotating bolt, fixed immersion, 90° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus.
| Durex Industries | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TNT2 |
| Product Name | Nozzle Thermocouple |
| Sensed Temperature | ? to 900 F (? to 482 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |