A compression spring and bayonet lockcap allow this design to adjust to holes up to 12” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available.
| Durex Industries | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TBA10 |
| Product Name | Adjustable Depth Thermocouple |
| Sensed Temperature | ? to 900 F (? to 482 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Flexible Probe |