Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application.
| Durex Industries | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TPM1 |
| Product Name | Melt Bolt Thermocouple |
| Sensed Temperature | ? to 900 F (? to 482 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |