Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or armor cable shielding options are available.
| Durex Industries | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RMS2 |
| Product Name | Surface Mount RTD |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |
| Element Configuration | Single Element |