Durex Industries Thermocouple with Open Terminal Disc TDC5

Description
Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of applications. The compacted MgO construction offers superior life compared to other types of thermocouples due to the ability to withstand extreme thermal shock and prevent contamination of the element itself.
Description
Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of applications. The compacted MgO construction offers superior life compared to other types of thermocouples due to the ability to withstand extreme thermal shock and prevent contamination of the element itself.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple with Open Terminal Disc - TDC5 - Durex Industries
Cary, IL, USA
Thermocouple with Open Terminal Disc
TDC5
Thermocouple with Open Terminal Disc TDC5
Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of applications. The compacted MgO construction offers superior life compared to other types of thermocouples due to the ability to withstand extreme thermal shock and prevent contamination of the element itself.

Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of applications.
The compacted MgO construction offers superior life compared to other types of thermocouples due to the ability to withstand extreme thermal shock and prevent contamination of the element itself.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermocouple Temperature Probes
Product Number TDC5
Product Name Thermocouple with Open Terminal Disc
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
Diameter or Width Range 0.0200 to 0.5000 inch (0.5080 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Cork Screw
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Frame 7 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details