Durex Industries Hand Held RTD RN2

Description
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures up to 400°F.
Description
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures up to 400°F.

Suppliers

Company
Product
Description
Supplier Links
Hand Held RTD - RN2 - Durex Industries
Cary, IL, USA
Hand Held RTD
RN2
Hand Held RTD RN2
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures up to 400°F.

Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures up to 400°F.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RN2
Product Name Hand Held RTD
Element Material Platinum; Nickel/Nickel Alloys (optional feature)
Reference Resistance 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Solid-State Temperature Sensor - 837T-N1G14B25A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Diameter or Width Range 1.97 inch (50 mm)
Sensitive Length 9.84 inch (250 mm)
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details