Durex Industries Compression Fitting RTD RC00

Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.
Description
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Suppliers

Company
Product
Description
Supplier Links
Compression Fitting RTD - RC00 - Durex Industries
Cary, IL, USA
Compression Fitting RTD
RC00
Compression Fitting RTD RC00
The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment.
These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RC00
Product Name Compression Fitting RTD
Sensed Temperature ? to 900 F (? to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
RTD Probes - 20034580-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-D3N12A50PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3.54 inch (90 mm)
Sensitive Length 6.69 inch (170 mm)
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details