Durex Industries Teflon Shielded RTD RT2

Description
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while minimizing effects to response. In applications that require considerable long-term protection, a welded Teflon sleeve can be used adding as much as 1/16" thick of Teflon protection to the surface of the probe.
Description
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while minimizing effects to response. In applications that require considerable long-term protection, a welded Teflon sleeve can be used adding as much as 1/16" thick of Teflon protection to the surface of the probe.

Suppliers

Company
Product
Description
Supplier Links
Teflon Shielded RTD - RT2 - Durex Industries
Cary, IL, USA
Teflon Shielded RTD
RT2
Teflon Shielded RTD RT2
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while minimizing effects to response. In applications that require considerable long-term protection, a welded Teflon sleeve can be used adding as much as 1/16" thick of Teflon protection to the surface of the probe.

Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while minimizing effects to response.
In applications that require considerable long-term protection, a welded Teflon sleeve can be used adding as much as 1/16" thick of Teflon protection to the surface of the probe.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category RTD Temperature Probes
Product Number RT2
Product Name Teflon Shielded RTD
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
 - 837RTD-N1G12A40P1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details