For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special connectors, as needed.
| Durex Industries | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TSM1 |
| Product Name | Surface Mount Thermocouple |
| Sensed Temperature | ? to 900 F (? to 482 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Surface |