Economical thermocouple assemblies consist of a soft insulated fiberglass or Teflon wire that is housed in a stainless steel tube. Although this is a very simplistic thermocouple design, it is very versatile and durable if specified properly.
| Durex Industries | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TGU2 |
| Product Name | General Use Thermocouple |
| Sensed Temperature | ? to 800 F (? to 427 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |