Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures up to 400°F.
| Durex Industries | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RN1 |
| Product Name | Hand Held RTD |
| Element Material | Platinum; Nickel/Nickel Alloys (optional feature) |
| Reference Resistance | 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |
| Element Configuration | Single Element |