The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from normally open to normally closed by rotating the switch. The all stainless steel model provides all the same versatility with high temperature, high pressure protection.
| Solutions with Innovation, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | L007-1818-1803 |
| Product Name | L007 Series |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |