Solutions with Innovation, LLC L001U Series L001U-1722-2001

Description
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.
Datasheet
Description
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L001U Series - L001U-1722-2001 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L001U Series
L001U-1722-2001
L001U Series L001U-1722-2001
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.

The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base mounted at the bottom of the tank using a specially designed adhesive backed mounting surface.
The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L001U-1722-2001
Product Name L001U Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details