Solutions with Innovation, LLC L003 Series L003-0118-2003

Description
Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.
Datasheet
Description
Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L003 Series - L003-0118-2003 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L003 Series
L003-0118-2003
L003 Series L003-0118-2003
Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.

Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting options, the L003 can be easily converted from normally open to normally closed by inverting the float. Ideal for shallow tanks, the L003 has a larger displacement than the sub-compact model and its large selection of engineered plastic materials make it suitable for unlimited types of media including water-based, oil- based, low density and ultra pure liquids.

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L003-0118-2003
Product Name L003 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Magnetic level gauge switch - PS45 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details