Solutions with Innovation, LLC L071 Series L070-7508-3011

Description
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential. An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel. L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching
Datasheet
Description
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential. An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel. L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L071 Series - L070-7508-3011 - Solutions with Innovation, LLC
Naugatuck, CT, USA
L071 Series
L070-7508-3011
L071 Series L070-7508-3011
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential. An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel. L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig. L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig. FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching

The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be adapted to sense dissimilar fluid interfaces within a 0.1 differential.
An optional manual reset is available on the L070/L071 series for testing of the switch operation while installed in the vessel.
L070 and L070HP Series are reed switch activated devices with 100 VA power rated switches. The L070HP Series also features a high pressure titanium float rated to 5000 psig.
L071 and L071HP Series utilize a 15 amp microswitch in a NEMA 7/9 enclosure. The L071HP Series also features a high pressure titanium float rated to 5000 psig.
FM approved for Class I, Division 1, Groups A, B, C,D,E, F & G hazardous locations, both designs have standard ½" NPT conduit connections and can be installed for either normally open or normally closed switching

Datasheet

Technical Specifications

  Solutions with Innovation, LLC
Product Category Level Sensors
Product Number L070-7508-3011
Product Name L071 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300163 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Float Switches - 1919465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details